CUI Devices Speakers & Transducers CLS0231

Description
Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, solder pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0231
Speakers & Transducers CLS0231
Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, solder pads

Speakers & Transducers speaker, 23 mm round, 5.7 mm deep, paper, Nd-Fe-B, 1 W, 8 , 650 Hz, solder pads

Supplier's Site Datasheet
Speakers - 102-5617-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5617-ND
Speakers 102-5617-ND
8 Ohms Low Profile Speaker 1W 520Hz ~ 18kHz Top Round

8 Ohms Low Profile Speaker 1W 520Hz ~ 18kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number CLS0231 102-5617-ND
Product Name Speakers & Transducers Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
 - 8765266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
Frequency Response 300 to 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
XLS Subwoofer, 10
Specs
Nominal Power 150 watts
Sensitivity 86.6 dB
Resonance Frequency 22 Hz
View Details
2 suppliers