Visaton Speakers EX 80 S - 8 OHM

Description
8 Ohms Exciter Speaker Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-EX80S-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Exciter Speaker Top Round, Square Frame

8 Ohms Exciter Speaker Top Round, Square Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-EX80S-8OHM-ND
Product Name Speakers
Size 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7755047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 10 watts
Maximum Power 15 watts
Impedance 8 ohms
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker - 57RF04M-1 - MISCO
Specs
Nominal Power 3 watts
Impedance 4 ohms
Sensitivity 86 dB
View Details