Manufacturer: TDK InvenSense
Win Source Part Number: 848363-ICS-41350
Features: 50 Hz ~ 40 kHz Microphone 1.65 V ~ 3.63 V ()
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1064-1, 1428-1064-2, Q12660977, 1428-1064-6
MEMS Microphones Bottom Port PDM Low-Power Multi-Mode Microphone with High AOP Mode
MIC MEMS DIGITAL PDM OMNI -32DB
50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads
50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads
50Hz ~ 40kHz Digital, PDM Microphone MEMS (Silicon) 1.65V ~ 3.63V Omnidirectional (-32dB ±1dB) Solder Pads
Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Microphone Chips | Audio Microphones | Audio Microphones | Audio Microphones |
Product Number | 848363-ICS-41350 | ICS-41350 | ICS-41350 | 1428-1064-2-ND |
Product Name | Microphones - ICS-41350 | MEMS Microphones | Audio Products - Microphones | Microphones |
SN Ratio | 64 dB | 64 dB | ||
Operating Temperature | -40 to 185 F (-40 to 85 C) | |||
Directivity | Omnidirectional | |||
Actual Size | 0.1380 inch (3.51 mm) |