14M HTD/ Power Grip® GT® Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Megadyne Americas | |
---|---|
Product Category | Timing Belts (metric) |
Product Number | 1414-14M |
Product Name | 14M Power Grip® GT® 2 Neoprene Timing Belt |
Metric Pitch | HTD 14mm |
Belt Width | 40 to 170 mm (1.57 to 6.69 inch) |
Belt Length | 1414 mm (55.67 inch) |