Nylon threaded insulating spacers, metric
Body Length = 30mm
Thread Size = M3 x M3
Gender Type = Male/Female
Material = Nylon
Body Shape = Round
Stud Length = 6mm
Thread Size A = M3
Thread Size B = M3
Hole Depth = 6mm
Outside Diameter = 8mm
RS Components, Ltd. | |
---|---|
Product Category | Posts, Spacers, and Standoffs |
Product Number | 6539302 |
Type & Shape | Standoff; Male/Female Standoff; Round |