Two kits of M3 (5mm A/F) & M4 (7mm A/F) hexagonal spacers made from nickel-plated brass.
Kit Type = Spacer
Gender Type = Male/Female
Body Shape = Hex
Thread Size = M3
Material = Brass
Number of Pieces = 450
Finish = Nickel Plated
Body Length Longest = 30mm
Body Length Shortest = 5mm
RS Components, Ltd. | |
---|---|
Product Category | Posts, Spacers, and Standoffs |
Product Number | 2179300 |
Type & Shape | Spacer; Standoff; Male/Female Standoff; Hex |