A series of Abbatron Smith brass hex spacers. These brass hexagonal threaded spacers (or threaded standoffs as they are also known) are plated with nickel and are available in a wide range of sizes.
Material = Brass
For Screw Size = No.6
Body Shape = Hex
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:25.4mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes
Hex Shaped Brass Material Standoff
RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | 9141270 | 81F4282 | 70211262 |
Product Name | Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith | Standoff; 3/4 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/16 in. | |
Type & Shape | Spacer; Hex | Standoff; Male/Female Standoff; Hex | Female Standoff; Hex |