PEM Type MSO4 self-clinching microPEM® standoffs are used to stack or space internal components and provide strong, permanent, and reusable load-bearing threads in metal sheets as thin as .016” / 0.4mm. Thread sizes have been developed as small as M1 and available unified fastener lengths are .094” and .125” and 2mm and 3mm in metric.
Thread Size: 0.060-80 (#0-80), Type: , Material: 400 SERIES STAINLESS STEEL, Mounting Hole: 0.095 +0.002 -0.000, Metric or Unified: Unified, Thickness (in): 0.012
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | MSO4-080-3 | MSO4-080-3 |
Product Name | PEM Type MSO4 Self-clinching microPEM Standoffs - Unified | Stainless Steel Standoffs |
Type & Shape | Standoff; Round | Standoff |