These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Thread Size: 0.164-32 (#8-32), Type: , Material: ALUMINUM, Mounting Hole: 0.281 +0.003 -0.000, Metric or Unified: Unified, Thickness (in): 0.05
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | SOA-832-32 | SOA-832-32 |
Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
Type & Shape | Standoff; Round | Standoff |
Mounting | Self-Clinching | |
Material | Aluminum | Aluminum |