Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Thread Size: M3 x 0.5, Type: , Material: 400 SERIES STAINLESS STEEL, Mounting Hole: 50.41 +0.08, Metric or Unified: Metric, Thickness (mm): 0.63
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | TSO4-6M3-200 | TSO4-6M3-200 |
Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
Type & Shape | Standoff; Hex | Standoff |
Mounting | Self-Clinching | |
Material | Metal; StainlessSteel | Metal; Steel; StainlessSteel |