These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Thread Size: 0.164-32 (#8-32), Type: , Material: 300 SERIES STAINLESS STEEL, Mounting Hole: 0.281 +0.003 -0.000, Metric or Unified: Unified, Thickness (in): 0.05
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | BSOS-832-12 | BSOS-832-12 |
Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Stainless Steel Standoffs |
Type & Shape | Standoff; Round | Standoff |
Mounting | Self-Clinching | |
Material | StainlessSteel | Metal; Steel; StainlessSteel |