These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Thread Size: 0.138-32 (#6-32), Type: , Material: ALUMINUM, Mounting Hole: 0.281 +0.003 -0.000, Metric or Unified: Unified, Thickness (in): 0.05
PennEngineering® | bisco industries | |
---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | SOA-8632-10 | SOA-8632-10 |
Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Aluminum Standoffs |
Type & Shape | Standoff; Round | Standoff |
Mounting | Self-Clinching | |
Material | Aluminum | Aluminum |