Joint Way International, Inc.
35, TAPER-BUSHED SPROCKETS
D35BTB112
-
Joint Way International, Inc.
Description
Double Taper-Bushed
Pitch: 3/8
Suppliers
Double Taper-Bushed
Pitch: 3/8
Double Taper-Bushed
Pitch: 3/8
Supplier's Site
Technical Specifications
Product Category
|
ANSI Roller Chain Sprockets |
Product Number
|
D35BTB112 |
Product Name
|
35, TAPER-BUSHED SPROCKETS |
Pitch
|
35 (3/8")
|
Hub Style
|
Tapered Bushing
|
Number of Teeth
|
112
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Plastic
Number of Teeth
19
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
Type C (Hub Both Sides); Tapered Bushing
Number of Teeth
12 to 60
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details