Hitachi High-Tech America Coating Thickness Analyzer X-Strata920

Description
Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique, offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table. X-Strata920 Proportional counter or high resolution SDD Element range : Ti - U or Al - U (SDD) Chamber design : slotted XY stage options : fixed base, deep well, motorized Largest sample : 270 x 500 x 150 mm Maximum number of collimators : 6 Filters : 1 Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil) SmartLink software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coating Thickness Analyzer - X-Strata920 - Hitachi High-Tech America
Westford, MA, United States
Coating Thickness Analyzer
X-Strata920
Coating Thickness Analyzer X-Strata920
Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique, offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table. X-Strata920 Proportional counter or high resolution SDD Element range : Ti - U or Al - U (SDD) Chamber design : slotted XY stage options : fixed base, deep well, motorized Largest sample : 270 x 500 x 150 mm Maximum number of collimators : 6 Filters : 1 Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil) SmartLink software

Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds.

Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique, offering easy-to-use, fast and non-destructive analysis, requiring little to no sample preparation, capable of analyzing solids or liquids over a wide element range from 13Al to 92U on the periodic table.

X-Strata920

  • Proportional counter or high resolution SDD
  • Element range : Ti - U or Al - U (SDD)
  • Chamber design : slotted
  • XY stage options : fixed base, deep well, motorized
  • Largest sample : 270 x 500 x 150 mm
  • Maximum number of collimators : 6
  • Filters : 1
  • Smallest collimator : 0.01 x 0.25 mm (0.5 x10 mil)
  • SmartLink software
Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category X-Ray Fluorescence Spectrometers
Product Number X-Strata920
Product Name Coating Thickness Analyzer
Detector Type Xe-Filled Proportional Counter
Excitation Source X-Ray Tubes
Analyzer Type Single Channel
Sample Type Solids
Unlock Full Specs
to access all available technical data

Similar Products

Stationary Optical Emission Spectrometers - FT230 - Hitachi High-Tech America
Specs
Module Type Energy Dispersive
Detector Type Silicon Drift Detector
Excitation Source X-Ray Tubes
View Details
XRF Material Analyzer - Lab-X5000 - Hitachi High-Tech America
Hitachi High-Tech America
Specs
Analyzer Type Single Channel
Sample Type Solids; Liquids
Display Video
View Details
XRF Bulk Materials Spectrometer - X-Supreme8000 - Hitachi High-Tech America
Specs
Excitation Source X-Ray Tubes
Analyzer Type Single Channel
Sample Type Solids; Liquids
View Details
Handheld XRF Material Analyzer - X-MET8000 Expert - Hitachi High-Tech America
Specs
Module Type Energy Dispersive
Excitation Source X-Ray Tubes
Sample Type Solids
View Details