8mm pitch x 20mm wide belt. Manufactured from high strength steel. Designed to be used with synchronous HTD belts. Easily re-bored to required shaft size
Number of Teeth = 24
Pitch = 8mm
To Suit Belt Width = 20mm
Bore = 12mm
Maximum Bore Diameter = 30mm
Outside Diameter = 59.75mm
Hub Diameter = 45mm
Material = Steel
RS Components, Ltd. | |
---|---|
Product Category | Timing Pulleys (metric) |
Product Number | 183928 |
Pitch Type | 8mm |
Material | Steel |
Teeth | 24 |
Belt Width | 20 mm (0.7874 inch) |