.200" (XL) Pitch,30 Teeth, 0.375" Bore, 2 Flanges / No Hub, Aluminum Alloy Timing Pulley for 0.375" Wide Belt
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Timing Pulleys (inch) |
Product Number | A 6A 3-30H3712 |
Product Name | Metal Timing Pulleys (inch) |
Component Type | Timing Pulley |
Pitch Type | 0.200" (XL) |
Material | Aluminum |
Flanges | Two Fanges |
Teeth | 30 |