A 6A16-100NF3710 is a no-flange MXL timing belt pulley with 100 teeth, a 0.3125-inch bore, and a 1.148-inch hub length, made from aluminum alloy with a clear anodized finish. Its outer diameter is 2.546 inches, and it is designed for use with 0.375-inch-wide belts. The pulley features a set screw for shaft attachment and has a bore tolerance of +.001/-.000 inches. The hub diameter is 1.222 inches, and the body diameter is 1.019 inches. The pulley accommodates a #8-32 set screw and is specified for applications requiring no flange design.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6A16-100NF3710 |
| Product Name | .080" (MXL) Pitch,100 Teeth, 0.3125" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.375" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.080" (MXL) |
| Material | Aluminum |
| Belt Width | 0.3750 inch (9.52 mm) |
| Bore Diameter | 0.3125 inch (7.94 mm) |