Norgren - Material Handling Vacuum Cup - Double Bellows VCC-B-035-N

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Double Bellows - VCC-B-035-N - Norgren - Material Handling
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VCC-B-035-N
Vacuum Cup - Double Bellows VCC-B-035-N
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  Norgren - Material Handling
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-035-N
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows
Diameter / Max. Size 8.9 mm (0.3504 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material PUR
View Details
 - 7036245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bellows
Diameter / Max. Size 15.6 mm (0.6142 inch)
Material Rubber
View Details
Bellows Suction Cups with 1.5 Folds for Dynamic Handling of Oily Metal Sheets - SM-B - FIPA, Inc.
Specs
Type Bellows
Diameter / Max. Size 32 to 128 mm (1.26 to 5.04 inch)
Stroke 9 to 32 mm (0.3543 to 1.26 inch)
View Details
Vertical Handle Vacuum Cup - Model LJ6VH - Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details