Miniature Lamp with 60 V Lamp Voltage, 0.05 A Amperes
Allied Electronics, Inc. | |
---|---|
Product Category | Incandescent Lamps |
Product Number | 70013039 |
Product Name | LAMP, MINIATURE, T-2, #5 SLIDE BASE, 60.00 VOLTS, .05 AMPS |
Base Type | Slide/Type 5 (Phone) |