TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Windows |
Product Number | NT64-049 |
Product Name | 15mm Diameter, 1/4 Wave N-BK7 Window, 785nm V-Coat |
Window Type | Plane |
Window Material | BK7 Glass |
Window Shape | Circular |
Window Diameter, Side Length, or Rectangular Length | 15 mm (0.5906 inch) |
Thickness | 3 mm (0.1181 inch) |