The SNAP-AIMV-4 provides four channels of analog-to-digital conversion. Each channel can be configured for -150 mV DC to +150 mV DC or -75 mV DC to +75 mV DC. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy Ethernet-based brains.
Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices
Professional range of Opto 22 SNAP Analog Input Modules featuring an on board microprocessor to provide module level intelligence. The modules are designed to mount onto a SNAP PAC rack.
2, 4, 8, 12 or 32 single ended inputs per module. Out of range indication
Manufacturer Series = SNAP
Number of Inputs = 4
Input Type = Analogue Voltage
For Use With = SNAP PAC System
Number of I/O = 4
Voltage Category = -150 - 150 mV, -75 - 75 mV
Module Type = Analogue Input
Length = 82.55mm
Width = 18.29mm
Depth = 90.17mm
Opto 22 | RS Components, Ltd. | |
---|---|---|
Product Category | Data Acquisition Systems and Instruments | Data Acquisition |
Product Number | SNAP-AIMV-4 | 8888558 |
Product Name | Analog Current Input Module | |
Form Factor | Modular Bay or Slot System | |
User Interface | Computer Programmable | |
Application | General Lab & Industrial | |
Agency Approval | UL, FM, CE, RoHS, DFARs | |
Analog Channels | 4 # | 4 # |