steute Ex ES 98 -02 -40C

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Steute Ex 98 limit switches are used where moving parts of machines and industrial plants have to be positioned, controlled and monitored. The Ex safety position switches are suitable for sliding and hinged safety guards, which need to be closed to ensure the necessary operational security.,The Ex 98 limit switches feature slow action positive break NC contacts and are available with various contact configurations. Ex zone 1 and 21,Corrosion-resista nt aluminium enclosure ,IP66 Rated,Actuator can be repositioned by 4 x 90°,Wide range of actuators Actuator Type = Plunger Pole and Throw Configuration = DPST Normal State Configuration = 2NC IP Rating = IP66 Maximum Current = 4.4 (T6) A, 6.6 (T5) A Housing Material = Aluminium Maximum AC Voltage = 250V Maximum DC Voltage = 125V Connection Type = Cable Series = Ex 98

Steute Ex 98 limit switches are used where moving parts of machines and industrial plants have to be positioned, controlled and monitored. The Ex safety position switches are suitable for sliding and hinged safety guards, which need to be closed to ensure the necessary operational security.,The Ex 98 limit switches feature slow action positive break NC contacts and are available with various contact configurations.
Ex zone 1 and 21,Corrosion-resistant aluminium enclosure ,IP66 Rated,Actuator can be repositioned by 4 x 90°,Wide range of actuators
Actuator Type = Plunger
Pole and Throw Configuration = DPST
Normal State Configuration = 2NC
IP Rating = IP66
Maximum Current = 4.4 (T6) A, 6.6 (T5) A
Housing Material = Aluminium
Maximum AC Voltage = 250V
Maximum DC Voltage = 125V
Connection Type = Cable
Series = Ex 98

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Limit Switches
Product Number 1365924
Normal State Normally Closed
Switch Configuration Double Pole, Single Throw (DPST)
Linear Actuator Types Pushbutton or Plunger; Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Pull-Wire Switch - TQ700 Series - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Linear Actuator Types Pull-Wire
View Details
 - 4107391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
Conductive multiple rod limit switch for liquids - VEGAKON 66 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Switch Configuration Double Pole, Double Throw (DPDT)
Orientation Top Mounted Actuator
View Details