Heavy duty red metal body with positive opening contacts for safety applications. For detecting position of moveable guards. 2 Positive opening contacts. IP66 Rating. Cable entry tapped M20 x 1.5 ISO
Actuator Type = Roller Plunger
Actuator Included = Yes
Normal State Configuration = NO/NC
Action Type = Slow
IP Rating = IP66
Connection Type = Screw
Housing Material = Metal
Number of Cable Entries = 1
Number of Contacts = 2
Size of Cable Entries = 20 mm
RS Components, Ltd. | |
---|---|
Product Category | Linear Limit Switches |
Product Number | 3020029 |
Normal State | Normally Open; Normally Closed |