Win Source Part Number: 1233586-SS-01GL-ED
Category: Switches>Limit Switches
Series: SS
Termination Style: PC Pin
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 200,000 Cycles
Operating Force: 8.158gf
Mechanical Life: 30,000,000 Cycles
Release Force: 1.020gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.345" (8.8mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z4556,SS-01GL-ED,SS0
Base Product Number: SS-01GL
Incorporating simple and stable two split springs which enable a long service life (30,000,000 operations). A variety of models with low operating force to high operating force are available. Solder, quick connect terminals (#110) and PCB terminals are available
Actuator Type = Roller Lever
Terminal Type = PCB
Contact Current Rating = 100 mA @ 30 V dc
Contact Configuration = SPDT-NO/NC
IP Rating = IP40
Operating Force = 0.08 N
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +85°C
Contact Material = Gold Alloy
Incorporating simple and stable two split springs which enable a long service life (30,000,000 operations). A variety of models with low operating force to high operating force are available. Solder, quick connect terminals (#110) and PCB terminals are available
Actuator Type = Roller Lever
Terminal Type = PCB
Contact Current Rating = 100 mA @ 30 V dc
Contact Configuration = SPDT-NO/NC
IP Rating = IP40
Operating Force = 0.08 N
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +85°C
Contact Material = Gold Alloy
Delivery on production packaging - Box. This product is non-returnable.
SWITCH SNAP ACT SPDT 100MA 125V
DigiKey | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
Product Number | Z4556-ND | 1233586-SS-01GL-ED | 6866960 | SS-01GL-ED |
Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches | |
Contact Type | Momentary Contact | |||
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT-NO/NC | Single Pole, Double Throw (SPDT); SPDT | |
Connections | PC Pin | |||
Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
Maximum Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |