Switch SPDT Through Hole
Win Source Part Number: 1233447-SSG-5L1P
Category: Switches>Limit Switches
Series: SSG
Termination Style: PC Pin
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 200,000 Cycles
Operating Force: 61gf
Mechanical Life: 10,000,000 Cycles
Release Force: 6.118gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.040" (1.0mm)
Operating Position: 0.480" (12.2mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SSG-5L1P BY OMZ,SSG-5L1P,SSG5L1P
Base Product Number: SSG-5
SWITCH SNAP ACTION SPDT 5A 125V
Sub-miniature microswitch in V4 style housing
RoHS compliant. Conforms to EN61058-1. PCB terminal models are resistant to flux. A wide operating temperature range of -25°C to 125°C. Contact configuration: SPDT. Dimensions (body): H9.9mm, W19.8mm, D6.4mm
Actuator Type = Hinge Lever
Terminal Type = PCB
Contact Current Rating = 5 A @ 125 V ac
Contact Configuration = SPDT-NO/NC
IP Rating = IP40
Operating Force = 0.6 N
CAD Drawing = 3D CAD Model
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +125°C
Contact Material = Silver
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
Product Number | SW1407-ND | 1233447-SSG-5L1P | SSG-5L1P | 6160085 |
Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches | |
Contact Type | Momentary Contact | |||
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT-NO/NC | |
Connections | PC Pin | |||
Operating Temp | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
Maximum Current Rating | 4 to 5 amps | 5 amps | 5 amps |