Switch SPDT Chassis Mount
The BA series are carefully manufactured and thoroughly inspected. They are industry known for their compactness, light weight, accurate repeatability and long life.
Long mechanical life. SPCO contacts. Alloy contacts available for special application needs. Low operating force and differential travel. Current rating ranges from 15A to 25A
Actuator Type = Lever
Terminal Type = Screw
Contact Current Rating = 15 A
Contact Configuration = SPDT
Operating Force = 0.42 N
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +85°C
Contact Material = Silver Cadmium Oxide
Case Material = Phenolic
Mechanical Life = 20000000Operations
SWITCH SNAP ACTION SPDT 15A 125V
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
Product Number | 480-4497-ND | 8426435 | BA-1RV5435241-A2 |
Product Name | Limit Switches | Switches - Limit Switches | |
Contact Type | Momentary Contact | ||
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
Connections | Screw Terminal; Screw Terminal | ||
Operating Temp | -55 to 121 C (-67 to 250 F) | -55 to 85 C (-67 to 185 F) | |
Maximum Current Rating | 15 amps | 15 amps | 15 amps |