The Thinswitch Limit Switch is specially designed to verify ejector plate return before permitting the mold to close in injection molding machines. Thin enough to fit inside the ejector housing, it can also be used for core slides, or anywhere space is limited. Thinswitch has been tested for reliability through more than 10 million cycles without failure.
DME Company | |
---|---|
Product Category | Linear Limit Switches |
Product Number | TSW2220 |
Product Name | Thinswitch Limit Switch |
Switch Type | Solid State |
Switch Configuration | Single Pole, Double Throw (SPDT) |
Connections | Screw Terminal |
Operating Temp | 79.4 C (175 F) |