Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.
Operating temperature ranges: -50°F to 221°F, depending on configuration.
Switch mechanism: Beryllium copper sine spring.
Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.
Color: Black is standard. Other colors available on special order.
Jacket material: Thermoplastic rubber.
Control Products, Inc. | |
---|---|
Product Category | Linear Limit Switches |
Product Number | B7132 |
Product Name | B7 Series |
Contact Type | Momentary Contact |
Normal State | Normally Closed |
Switch Configuration | Single Pole, Single Throw (SPST) |
Linear Actuator Types | Pushbutton or Plunger |
Orientation | Top Mounted Actuator |