Compact design. Positive opening contact system for NC contact. Contact rating 6 A @ 250 Vac (resistive load)
Actuator Type = Coil Spring
Pole and Throw Configuration = DPST
Normal State Configuration = NO/NC
IP Rating = IP67
Maximum Current = 6 A
Maximum AC Voltage = 380V
Maximum DC Voltage = 220V
Series = AZD1
Terminal Type = Screw
Length = 183mm
RS Components, Ltd. | |
---|---|
Product Category | Rotary Limit Switches |
Product Number | 199084 |
Normal State | Normally Open; Normally Closed |
Switch Configuration | Double Pole, Single Throw (DPST) |
Actuator Type | Wobble Type (Spring); Coil Spring |