Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Limit Switches LIMIT SWITCH
SWITCH SNAP ACTION SPDT 6A 120V
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
Product Number | GLAB01A | GLAB01A | GLAB01A |
Product Name | MICRO SWITCH GLA Series Global Limit Switches, Side Rotary (No Lever), 1NC 1NO SPDT Snap Action, PG13.5 | Limit Switches | Switches - Limit Switches |
Normal State | Normally Open; Normally Closed | ||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
Actuator Type | Standard Roller | ||
Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | ||
Operating Temp | -25 to 85 C (-13 to 185 F) |