Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
Honeywell OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
Cast aluminium housing. Cover seal, captive cover screws
Actuator Type = Rotary Lever
Pole and Throw Configuration = SPDT
Normal State Configuration = NO/NC
Maximum Current = 15 A
Housing Material = Die Cast Aluminium
Maximum AC Voltage = 480V
Maximum DC Voltage = 250V
Connection Type = 1/2 in NPT Conduit
Contact Type = Snap Action
Length = 92.96mm
Switch SPDT Chassis Mount
Limit Switches Roller Lever SPDT CCW Actuation
SWITCH SNAP ACTION SPDT 15A 125V
LIMIT SWITCH, ROLLER LEVER, SPDT-1NO/1NC; Limit Switch Actuator:Roller Lever; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:2.5lbf; Product Range:-; Contact Current Max:15A RoHS Compliant: Yes
Honeywell Sensing & IoT | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Limit Switches |
Product Number | OP-AR30 | 8087673 | 480-5157-ND | OP-AR30 | OP-AR30 | 23F4927 |
Product Name | Enclosed Switch Series OP: Side Rotary, Fixed lever length with steel roller, 1NO 1NC Snap Action SPDT, CCW actuation | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Roller Lever, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | |
Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
Actuator Type | Standard Roller | Standard Roller; Rotary Lever | Standard Roller | |||
Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | |||||
Maximum Current Rating | 15 amps | 15 amps | 0.5000 to 15 amps | 15 amps | 15 amps | 15 amps |