MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The product’s o-ring seals make the enclosure rain tight, but are outside of required flame paths so explosion proof requirements are maintained. Unless special ordered, all basic switches operate on clockwise and counterclockwise rotation. The actuating mechanism can be field adjusted for CW or CCW operation only. No tools are required.
SWITCH SNAP ACTION SPDT 15A 120V
LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:1.25N-m; Product Range:CX Series RoHS Compliant: Yes
Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches |
Product Number | 11CX1 | 11CX1 | 39B4370 |
Product Name | MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included | Switches - Limit Switches | Limit Switch, Spdt, Rotary, 15A, 480Vac; Limit Switch Actuator Honeywell |
Normal State | Normally Open; Normally Closed | ||
Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
Actuator Type | Standard Roller | ||
Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CSA, ATEX (CE)*, IEC Ex*, INMETRO* | ||
Features | Rated for Hazardous Locations |