The DigiFlex can be used for TRMS AC current measurements while also providing a solution when access to the electrical conductors is difficult. The values are read directly on the built-in 4000 count display.
Absolute Maximum AC Current Measurement = 3.999kA ac
Model Number = MA4000D-350
Calibrated = RSCAL
AC Current Measurement Resolution = 10mA ac
Clamp Meter Type = Current
Best AC Current Accuracy = ±2% +10 counts
Display Type = LCD
Length = 100mm
Maximum Conductor Size = 100mm
Safety Category Voltage = 600V
The DigiFlex can be used for TRMS AC current measurements while also providing a solution when access to the electrical conductors is difficult. The values are read directly on the built-in 4000 count display.
Absolute Maximum AC Current Measurement = 3.999kA ac
Model Number = MA4000D-350
AC Current Measurement Resolution = 10mA ac
Clamp Meter Type = Current
Best AC Current Accuracy = ±2% +10 counts
True RMS = Yes
Minimum Operating Temperature = 0°C
Safety Category Level = CAT IV
Dimensions = 100 x 60 x 20mm
Maximum Operating Temperature = +50°C
The DigiFlex can be used for TRMS AC current measurements while also providing a solution when access to the electrical conductors is difficult. The values are read directly on the built-in 4000 count display.
Absolute Maximum AC Current Measurement = 3.999kA ac
Model Number = MA4000D-350
Calibrated = UKAS
AC Current Measurement Resolution = 10mA ac
Clamp Meter Type = Current
Best AC Current Accuracy = ±2% +10 counts
Safety Category = CAT IV 600 V
Weight = 130g
Safety Category Voltage = 600V
Functions Measured = AC Current
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Digital Ammeters | Digital Ammeters |
Product Number | 7782740 | 7781052 |
Form Factor | Clamp Meter | Clamp Meter |