PLASMA JSC Research Institute of Gas-Discharge Devices Datasheets for Helium Neon Lasers
Helium neon (HeNe) lasers have an emission that is determined by neon atoms by virtue of a resonant transfer of excitation of helium. They operate continuously in the red, infrared and far-infrared regions and emit highly monochromatic radiation.
Helium Neon Lasers: Learn more
| Product Name | Notes |
|---|---|
| JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge atomic HeNe lasers - singlemode, single-frequency, multimode, frequency stabilized. We produce He-Ne lasers with polarized and randomly-polarized... | |
| Plasma, JSC, offers 25 models of He-Ne lasers of HN and LGN series with emission power from 0.5 to 70 mW in single mode or from 5 to 100 mW... | |
| The series of He-Ne lasers of IR range includes 11 models with emission power of multimode emission from 1 to 25 mW at wavelengths 1.15, 3.39, 3.5, 5.4 mm. He-Ne... | |
| We produce and sell single- and dual-frequency stabilized He-Ne lasers. Dual-frequency lasers with Zeeman frequency splitting and wide range of the difference frequency values (from 1.5 MHz to 4.5 MHz)... | |
| You can also purchase lasers operating either in the mode of simultaneous generation on 2 lines, or in modes of separate generation at any of operating wavelengths. At the tuning... |