PLASMA JSC Research Institute of Gas-Discharge Devices Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge atomic HeNe lasers - singlemode, single-frequency, multimode, frequency stabilized. We produce He-Ne lasers with polarized and randomly-polarized... | |
| JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge ion metal vapor lasers. He-Cd (Cd vapor) laser of our manufacture is a source of CW... | |
| JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge molecular lasers with nitrogen filling. Nitrogen lasers represent a class of gas discharge lasers producing a... | |
| JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge molecular lasers based on carbon dioxide. CO2 lasers are really outstanding devices among gas-discharge lasers. Maximum... | |
| Plasma, JSC, offers 25 models of He-Ne lasers of HN and LGN series with emission power from 0.5 to 70 mW in single mode or from 5 to 100 mW... | |
| The series of He-Ne lasers of IR range includes 11 models with emission power of multimode emission from 1 to 25 mW at wavelengths 1.15, 3.39, 3.5, 5.4 mm. He-Ne... | |
| We produce and sell single- and dual-frequency stabilized He-Ne lasers. Dual-frequency lasers with Zeeman frequency splitting and wide range of the difference frequency values (from 1.5 MHz to 4.5 MHz)... | |
| You can also purchase lasers operating either in the mode of simultaneous generation on 2 lines, or in modes of separate generation at any of operating wavelengths. At the tuning... |