bulbs.com 100 Watt, 12 Volt MR11 Halogen Bulb W-JCR/M12V100W

Description
Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in medical equipment applications.

Suppliers

Company
Product
Description
Supplier Links
100 Watt, 12 Volt MR11 Halogen Bulb - W-JCR/M12V100W - bulbs.com
Worcester, MA, USA
100 Watt, 12 Volt MR11 Halogen Bulb
W-JCR/M12V100W
100 Watt, 12 Volt MR11 Halogen Bulb W-JCR/M12V100W
Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in medical equipment applications.

Eiko brand MR11 halogen flood. 100 Watts for moderate power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in medical equipment applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Halogen Lamps
Product Number W-JCR/M12V100W
Product Name 100 Watt, 12 Volt MR11 Halogen Bulb
Base Type G5.3
Unlock Full Specs
to access all available technical data

Similar Products

 - 743959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 13 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Quartz Infrared Halogen Lamps - 15-10K-480-1.5A* - Rhenium Alloys, Inc.
Specs
Lamp Power 10000 watts
Maximum Overall Length 17.6 inch (447 mm)
View Details