A sturdy 2 arm luminaire sealed to IP64 and meeting BS4533 Pt 101 and EN60598. Supplied with 13W âclusterâ fluorescent lamp. Adjustable joint friction. Handle for safe adjustment of shade. Flexible anti-glare visor. Vertical or horizontal mounting screw down base with 20mm diameter conduit entry holes and electrical connection terminal block
Lamp Type = Fluorescent
Lamp Supplied = Yes
Light Style = Articulated Arm
Voltage Rating = 230 V
Wattage = 13 W
Arm Length = 800mm
Arm Type = Adjustable Arm
IP Rating = IP64
Maximum Reach = 800mm
Integral transformer = No
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 743959 |
Lamp Power | 13 watts |