Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs.
This 45-watt PAR38 Litepar light bulb has a flood beam spread that distributes light evenly and an average rated life of 2,500 hours.
Literature
Material Safety Data Sheet
Litepar Enlightening Sheet
Retail Brochure
Contact a Litetronics Representative
Litetronics International, Inc. | |
---|---|
Product Category | Halogen Lamps |
Product Number | L-4094 |
Product Name | 45-Watt Litepar Halogen PAR38 MED 130V Flood |
Base Type | Medium |