Holtkoetter International, Inc. Datasheets for Halogen Lamps
Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more
| Product Name | Notes |
|---|---|
| 17 | |
| Attractive light that is second to none – that is HALOSTAR STAR from OSRAM. These small decorative lamps bring out the best in a room. Entrance areas and prestigious rooms... | |
| HALOLUX CERAM lamps with their B15d bases have been designed specifically for small stylish luminaires. This brilliant alternative to standard reflector lamps has a compact cylindrical shape that makes it... | |
| HALOSTAR ECO is the smallest of all OSRAM energy-saving lamps. Thanks to innovative technology and infrared coating (IRC) this eco-friendly lamp can save up to 30% energy compared with conventional... | |
| OSRAM HALOPIN lamps are ideal for small compact halogen luminaires with directional light, such as those needed at the workplace for example. These small halogen lamps for line voltage provide... | |
| Product benefits · 100% dimmable · Can be operated simply on ac voltage without the need for a transformer · Versatile · Direct replacement for standard halogen floodlight lamps · | |
| Product Benefits · Bright White light similar to a halogen · Fully dimmable · Line voltage, no need for a transformer · Energy efficient, long lifespan · No UV hazard... | |
| Product Features: · UV Stop · Long expected life · Line Voltage · Fully dimmable | |
| The DECOSTAR 51 ALU from OSRAM reflector has an aluminum coating so most of the heat is emitted forwards. Low-pressure technology also has the advantage that the luminaire does not... |