Holtkoetter International, Inc. Datasheets for Lamps
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more
| Product Name | Notes |
|---|---|
| 10 | |
| 11.5 | |
| 17 | |
| Attractive light that is second to none – that is HALOSTAR STAR from OSRAM. These small decorative lamps bring out the best in a room. Entrance areas and prestigious rooms... | |
| Double compact fluorescent lamp with 2-pin base, 2700K color temperature, 82 CRI, in retail package, ECOLOGIC for use on magnetic ballast | |
| HALOLUX CERAM lamps with their B15d bases have been designed specifically for small stylish luminaires. This brilliant alternative to standard reflector lamps has a compact cylindrical shape that makes it... | |
| HALOSTAR ECO is the smallest of all OSRAM energy-saving lamps. Thanks to innovative technology and infrared coating (IRC) this eco-friendly lamp can save up to 30% energy compared with conventional... | |
| OSRAM HALOPIN lamps are ideal for small compact halogen luminaires with directional light, such as those needed at the workplace for example. These small halogen lamps for line voltage provide... | |
| Product benefits · 100% dimmable · Can be operated simply on ac voltage without the need for a transformer · Versatile · Direct replacement for standard halogen floodlight lamps · | |
| Product Benefits · Bright White light similar to a halogen · Fully dimmable · Line voltage, no need for a transformer · Energy efficient, long lifespan · No UV hazard... | |
| Product Features: · UV Stop · Long expected life · Line Voltage · Fully dimmable | |
| The DECOSTAR 51 ALU from OSRAM reflector has an aluminum coating so most of the heat is emitted forwards. Low-pressure technology also has the advantage that the luminaire does not... | |
| The LUMILUX T5 FC FLUORESCENT CIRCLINE is a real alternative to conventional strip lighting. This ring-shaped fluorescent lamp for round, fully integratable designer luminaires offers all the benefits of the... |