Internal high frequency control gear eliminates flicker and reduces operating temperatures. 70mm dia. acrylic tube, 5mm thick, provides good impact protection and UV stability. Glass fibre reinforced polyamide. End caps can be easily removed for lamp changing then resealed by hand. Plug in electrical terminals. Slide out gear tray allow easy removal for lamp changing etc. Supplied with lamps. Mounting Bracket (stock no. 321-6719) available separately
Lamp Type = Compact Fluorescent
Lamp Supplied = Yes
Light Style = Linear Fixed
Voltage Rating = 24 V
Wattage = 24 W
IP Rating = IP67
Maximum Reach = 639mm
Length = 639 mm
Integral transformer = Yes
EU Energy Efficiency Rating = B
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 3216703 |
Lamp Power | 24 watts |