IDEX Health & Science 4 mm Modular Column 5041IP-05040-015-20

Suppliers

Company
Product
Description
Supplier Links
4 mm Modular Column - 5041IP-05040-015-20 - IDEX Health & Science
Oak Harbor, WA, USA
4 mm Modular Column
5041IP-05040-015-20
4 mm Modular Column 5041IP-05040-015-20
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 30cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that slides over the column, forming a leak-free and gap-free seal. All stainless steel modular columns use our exclusive Isobore™ internal surface finish. Our columns come in lengths of 3.3cm to 30cm and are available with Frit 0.5µm and Frit 2µm frit porosity.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5041IP-05040-015-20
Product Name 4 mm Modular Column
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X400, H+ Starter Kit - 79133 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
4.6 mm Modular Column - 5041IP-05046-003-20 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41606-92 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details