Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : 2 - 20 seconds Type of Control : Knob
Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110 Timing Range (Off-Time) (SEC) : .2 - 2
Operation/Applicatio
n Mode of Operation : On/Off-Delay
Product Type Features Relay Options : Multiple Timing Ranges
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (Max) (AMP) : 10
- Delay Time : 2 - 20 seconds
- Type of Control : Knob
Electrical Characteristics
- Actuating System : AC
- Input Voltage (VAC) : 120 - 110
- Timing Range (Off-Time) (SEC) : .2 - 2
Operation/Application
- Mode of Operation : On/Off-Delay
Product Type Features
- Relay Options : Multiple Timing Ranges