Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : 10 - 300 seconds Type of Control : Internal Potentiometer
Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125
Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Mode of Operation : Delay on Pull-In
Other Repeatability (Max) : ±5%
Usage Conditions Operating Temperature Range (DEGC) : 21 - 40
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Contact Current Rating (Max) (AMP) : 10
- Delay Time : 10 - 300 seconds
- Type of Control : Internal Potentiometer
Electrical Characteristics
- Actuating System : DC
- Input Voltage (VDC) : 125
Mechanical Attachment
- Product Mount Type : Socket
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Mode of Operation : Delay on Pull-In
Other
- Repeatability (Max) : ±5%
Usage Conditions
- Operating Temperature Range (DEGC) : 21 - 40