Eaton Corporation
Pneumatic Timing Relay
D80NE2C
Suppliers
AC OPERATED TYPE
UL, CSA APPROVAL
PANEL MOUNTING
440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
0.5 TO 180 SEC TIMING RANGE
ON DELAY/OFF DELAY TIMING MODE
2NO-2NC TIMED CONTACT CONFIGURATION
D80 MODEL
AC OPERATED TYPE
UL, CSA APPROVAL
PANEL MOUNTING
440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
0.5 TO 180 SEC TIMING RANGE
ON DELAY/OFF DELAY TIMING MODE
2NO-2NC TIMED CONTACT CONFIGURATION
D80 MODEL
Supplier's Site
Technical Specifications
Product Category
Time Delay Relays
Product Number
D80NE2C
Product Name
Pneumatic Timing Relay
Mounting
Panel
Approvals / Ratings
UL, CSA
Timer Type
ON-Delay; Off-Delay
Function Type
Multi-function
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Time Ranges
16
Timer Type
ON-Delay; Off-Delay
View Details
Time Ranges
Seconds
Timer Type
ON-Delay
Function Type
Single Function
View Details
Time Range
Multiple Time Ranges
Mounting
Surface mount with 1 #10 (M5 x 0.8) screw
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Finder S.p.A. con unico socio
Pole and Throw Specifications
Double Pole, Double Throw (DPDT)
View Details