On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 10 Min Delay 3A @ 220VAC/30VDC Socketable
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 10 Min Delay 3A @ 220VAC/30VDC Socketable
TIME DELAY RELAY, 120VAC, 1S-10M
On Delay Timer, 3 A Output Current, 4PDT Contact Form, 2000 VAC Dielectric Strength
Specifications. Input Voltages: 100-120 VAC; 200-240 VAC; 12 VDC/24 VDC. Contact Configuration: GT5Y-2 — DPDT; GT5Y-4 — 4PDT. Rated Load: GT5Y-4 — 220 VAC, 3 A, 30 VDC, 3 A; GT5Y-2 — 220 VAC, 5 A, 30 VDC, 5 A. Insulation Resistance: 100 MΩ minimum. Operating Temperature: –10 to +50°C . Life Expectancy: Mechanical — 50,000,000 operations; Electrical — 200,000 operations (GT5Y-4), 500,000 operations (GT5Y-2).
Features
DigiKey | Quarktwin Technology Ltd. | Galco Industrial Electronics | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
Product Number | 1885-1284-ND | GT5Y-4SN1A100 | GT5Y-4SN1A100 | 70174935 |
Product Name | Time Delay Relays | Time Delay Relays | IDEC Time Delay | Relay;E-Mech;Timing;On Delay;4PDT;Cur-Rtg 3A;Ctrl-V 100-120AC;Plug-In/Solder |
Time Ranges | 0.1 Sec ~ 10 Min | 0.1 Sec ~ 10 Min | ||
Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | |
Timer Type | ON-Delay | ON-Delay | ON-Delay | |
Function Type | Single Function | |||
Pole and Throw Specifications | 4PDT | 4PDT (4 Form C) | 4PDT |