The KSPS Series is a factory programmed module available in any 1 of 14 standard functions. The KSPS offers a single, fixed, externally or onboard adjustable time delay. The 1A steady, 10A inrush rated solid-state output provides 100 million operations typical. Its microcontroller timing circuit provides excellent repeat accuracy and stability. Encapsulation protects against shock, vibration, and humidity. The KSPS Series is a cost effective approach for OEM applications that require small size and solid state reliability.Operatio
Interval Time Delay Relay SPST-NO (1 Form A) Fixed, 3 Min Delay Chassis Mount
Interval Time Delay Relay SPST-NO (1 Form A) Fixed, 3 Min Delay Chassis Mount
Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
Product Number | KSPSN13MI | F10576-ND | KSPSN13MI |
Product Name | Delay on Make | Time Delay Relays | Time Delay Relays |
Time Range | Multiple Time Ranges | ||
Mounting | Surface mount with 1 #10 (M5 x 0.8) screw | Chassis Mount | Chassis Mount |
Operating Temperature | -40 to 140 F (-40 to 60 C) | ||
Timer Type | ON-Delay; Interval | Interval | Interval |
Minimum | 180 seconds |