Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 1 Min ~ 24 Hrs Delay 15A @ 250VAC Panel Mount
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 1 Min ~ 24 Hrs Delay 15A @ 250VAC Panel Mount
Digital Daily Time Switch, 100 to 240 VAC Voltage Rating
Quarktwin Technology Ltd. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
Product Number | H5F-B | Z1142-ND | 70180052 |
Product Name | Time Delay Relays | Time Delay Relays | Relay;E-Mech;Timing;Multi-Function;SPST-NO;Cur-Rtg 15A;Ctrl-V 100-240AC;Screw |
Time Ranges | 1 Min ~ 24 Hrs | 1 Min ~ 24 Hrs | |
Mounting | Panel; Panel Mount | Panel | |
Function Type | Multi-function | Multi-function | Multi-function |
Minimum | 60 seconds | ||
Maximum | 24 hours |