On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable
On-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 10 Min Delay 7A @ 250VAC Socketable
Quarktwin Technology Ltd. | DigiKey | |
---|---|---|
Product Category | Time Delay Relays | Time Delay Relays |
Product Number | S1DXM-A2C10M-DC24V | 1110-2514-ND |
Product Name | Time Delay Relays | Time Delay Relays |
Time Ranges | 0.05 Sec ~ 10 Min | 0.05 Sec ~ 10 Min |
Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style |
Timer Type | ON-Delay | ON-Delay |
Minimum | 0.0500 seconds |