Dual knob units have independently selectable & adjustable ON & OFF times
Upon application of input voltage, the “On” time begins and the relay contacts transfer. At the end of the “On” time, the “Off” time begins and the relay contacts return to their normal condition. The sequence is repeated until input voltage is removed.
Features:
Macromatic Industrial Controls, Inc. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Time Delay Relays | Time Delay Relays |
Product Number | TR-65126 | 70175118 |
Product Name | Time Ranger Time Delay Relay | Relay;E-Mech;Timing;Repeat Cycle;DPDT;Cur-Rtg 10A;Ctrl-V 12AC/DC;Socket Mnt |
Time Range | Multiple Time Ranges; Field Selectable | |
Mounting | Socket or Plug-in Style | Socket or Plug-in Style |
Mechanical Life | 1.00E7 cycles | |
Approvals / Ratings | RU, CSA, CE, UL | cUL, UL, CSA, CE |
Operating Temperature | -18 to 150 F (-27.78 to 65.56 C) | -18.4 to 149 F (-28 to 65 C) |